DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 30 40 50 60 70 80 88 89 90 91 92 93 94 95 96 97 98 99 100 110 120 130 140 150 160 173
Product Name Notes
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.5V Clamp 60A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB
103V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
108.15V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 53A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.3V Clamp 53A Ipp Tvs Diode Surface Mount SMB
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount SMB
11.3V Clamp 55A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.87V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB
113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.4A Ipp Tvs Diode Surface Mount SMB
113V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
118.65V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 49.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12.1V Clamp 49.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 5.4A Ipp Tvs Diode Surface Mount SMB
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12.1V Clamp 50A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12.1V Clamp 50A Ipp Tvs Diode Surface Mount SMB
12.1V Clamp 52A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
12.71V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
125V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
125V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB
125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
125V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
125V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB
125V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
13.4V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB
13.4V Clamp 44.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
13.4V Clamp 44.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
13.4V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
13.4V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
13.4V Clamp 45.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.4V Clamp 45A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.4V Clamp 45A Ipp Tvs Diode Surface Mount SMB
13.4V Clamp 47A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
131.25V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.07V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
143.85V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.23V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
159.6V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.38V Clamp 39.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
17.54V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
173.25V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
92V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 100VWM 162VC DO214AA
TVS DIODE 10VWM 17VC DO214AA
TVS DIODE 110VWM 177VC DO214AA
TVS DIODE 11VWM 18.2VC DO214AA
TVS DIODE 120VWM 193VC DO214AA
TVS DIODE 5.5VWM 10.8V DO214AA
TVS DIODE 5.8VWM 10.5V DO214AA
TVS DIODE 55.1VWM 98VC DO214AA
TVS DIODE 58.1VWM 92VC DO214AA
TVS DIODE 6.05VWM 11.7V DO214AA
TVS DIODE 6.4VWM 11.3V DO214AA
TVS DIODE 6.4VWM 11.3VC SMB
TVS DIODE 6.63VWM 12.5V DO214AA
TVS DIODE 60.7VWM 108V DO214AA
TVS DIODE 64.1VWM 103V DO214AA
TVS DIODE 64.1VWM 103VC SMB
TVS DIODE 66.4VWM 118V DO214AA
TVS DIODE 7.02VWM 12.1V DO214AA
TVS DIODE 7.37VWM 13.8V DO214AA
TVS DIODE 7.78VWM 13.4V DO214AA
TVS DIODE 7.78VWM 13.4VC SMB
TVS DIODE 70.1VWM 113V DO214AA
TVS DIODE 70.1VWM 113VC SMB
TVS DIODE 73.7VWM 131V DO214AA
TVS DIODE 77.8VWM 125V DO214AA
TVS SURF MT DO214AA T&R
TVS ZENER UNIDIR 600W 91V SMB

<< Prev Next >>