49.9V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 30.8VWM DO214AA
TVS DIODE 30.8VWM DO214AA
TVS DIODE, 600W, 30.8V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-P6SMB36CATR-ND | 02AH4660 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 30.8V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 49.9 volts | 49.9 volts |
| VBR | 34.2 volts |