DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 41.4V Clamp 14.49A Ipp Tvs Diode Through Hole DO-15 | |
| 41.4V Clamp 14.4A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 41.4V Clamp 14.4A Ipp Tvs Diode Through Hole DO-15 | |
| 41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-15 | |
| 41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 41.4V Clamp 14.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 41.4V Clamp 14A Ipp Tvs Diode Through Hole DO-15 | |
| 41.4V Clamp 15A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 414V Clamp 1.45A Ipp Tvs Diode Through Hole DO-15 | |
| 414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 414V Clamp 1.5A Ipp Tvs Diode Through Hole DO-15 | |
| 414V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 414V Clamp 2A Ipp Tvs Diode Through Hole DO-15 | |
| 43.47V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 43.5V Clamp 13.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 430V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 434.7V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45.7V Clamp 13.13A Ipp Tvs Diode Through Hole DO-15 | |
| 45.7V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 45.7V Clamp 13.2A Ipp Tvs Diode Through Hole DO-15 | |
| 45.7V Clamp 13.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 45.7V Clamp 13.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 47.7V Clamp 12.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 47.99V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 482V Clamp 1.24A Ipp Tvs Diode Through Hole DO-15 | |
| 482V Clamp 1.25A Ipp Tvs Diode Through Hole DO-15 | |
| 482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 482V Clamp 1.3A Ipp Tvs Diode Through Hole DO-15 | |
| 482V Clamp 1.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 482V Clamp 2A Ipp Tvs Diode Through Hole DO-15 | |
| 49.9V Clamp 12.02A Ipp Tvs Diode Through Hole DO-15 | |
| 49.9V Clamp 12.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 49.9V Clamp 12.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 49.9V Clamp 12A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-15 | |
| 49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 504V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 506.1V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 52.4V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 524.4V Clamp 1.14A Ipp Tvs Diode Through Hole DO-15 | |
| 52V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 53.9V Clamp 11.13A Ipp Tvs Diode Through Hole DO-15 | |
| 53.9V Clamp 11.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.9V Clamp 11.2A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 53.9V Clamp 11.2A Ipp Tvs Diode Through Hole DO-15 | |
| 53.9V Clamp 11.33A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 53.9V Clamp 11.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 548V Clamp 1.09A Ipp Tvs Diode Through Hole DO-15 | |
| 548V Clamp 1.1A Ipp Tvs Diode Through Hole DO-15 | |
| 548V Clamp 1.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 548V Clamp 2A Ipp Tvs Diode Through Hole DO-15 | |
| 56.4V Clamp 10.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 56.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 574V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 575.4V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 59.3V Clamp 10.12A Ipp Tvs Diode Through Hole DO-15 | |
| 59.3V Clamp 10.1A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-15 | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 59.3V Clamp 10.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 600V Clamp 1.04A Ipp Tvs Diode Through Hole DO-15 | |
| 600V Clamp 2A Ipp Tvs Diode Through Hole DO-15 | |
| 602V Clamp 1.04A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 602V Clamp 1A Ipp Tvs Diode Through Hole DO-15 | |
| 602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 607.2V Clamp 990mA Ipp Tvs Diode Through Hole DO-15 | |
| 61.9V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 62.27V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 631V Clamp 950mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 776V Clamp 5.2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| Clamp Ipp Tvs Diode Through Hole DO-15 | |
| TVS DIODE 24.3VWM 43.5V DO204AC | |
| TVS DIODE 243VWM 430VC DO204AC | |
| TVS DIODE 25.6VWM 41.4V DO204AC | |
| TVS DIODE 25.6VWM 41.4VC DO15 | |
| TVS DIODE 256VWM 414VC DO15 | |
| TVS DIODE 256VWM 414VC DO204AC | |
| TVS DIODE 26.8VWM 47.7V DO204AC | |
| TVS DIODE 28.2VWM 45.7V DO204AC | |
| TVS DIODE 28.2VWM 45.7VC DO15 | |
| TVS DIODE 284VWM 504VC DO204AC | |
| TVS DIODE 29.1VWM 52VC DO204AC | |
| TVS DIODE 30.8VWM 49.9VC DO15 | |
| TVS DIODE 30.8VWM DO204AC | |
| TVS DIODE 300VWM 482VC DO15 | |
| TVS DIODE 300VWM 482VC DO204AC | |
| TVS DIODE 31.6VWM 56.4V DO204AC | |
| TVS DIODE 324VWM 574VC DO204AC | |
| TVS DIODE 33.3VWM 53.9V DO204AC | |
| TVS DIODE 33.3VWM 53.9VC DO15 | |
| TVS DIODE 34.8VWM 61.9V DO204AC | |
| TVS DIODE 342VWM 548VC DO15 | |
| TVS DIODE 342VWM 548VC DO204AC | |
| TVS DIODE 356VWM 631VC DO204AC | |
| TVS DIODE 36.8VWM 59.3V DO204AC | |
| TVS DIODE 36.8VWM 59.3VC DO15 | |
| TVS DIODE 376VWM 600VC DO15 | |
| TVS DIODE 376VWM 602VC DO204AC | |
| TVS DO-15 175C 600W0 30.8V BIDIR | |
| TVS, DO-15, 175C, 600W, 36.8V |
| << Prev | Next >> |