Vishay P6SMB30CAHM3_A/H TVS Diode
Vishay P6SMB30CAHM3_A/H TVS Diode
Vishay P6SMB30CAHM3_A/H TVS Diode
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 25.6VWM 41.4VC DO214AA
TVS DIODE, BIDIR, 25.6V, 600W, DO-214AA ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2190061 | P6SMB30CAHM3_A/H-ND | P6SMB30CAHM3_A/H | 82AH7740 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 25.6V, 600W, Do-214Aa Rohs Compliant Vishay |
| Configuration | Single | Single | ||
| Direction | Unidirectional; Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Pin Count | 2 |