TVS DIODE 342VWM 548VC DO214AA
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, UNIDIR, 342V, 600W, DO-214AA ROHS COMPLIANT: YES
Circuit Protection - TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6SMB400AHM3_C/HCT-ND | 82AH7746 | P6SMB400AHM3_C/H |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 342V, 600W, Do-214Aa Rohs Compliant Vishay | Circuit Protection - TVS |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | ||
| VC | 548 volts |