602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 376VWM 602VC DO214AA
TVS DIODE, 600W, 376V, BIDIR, DO-214AA; Product Range:P6SMB series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB440CABBDKR-ND | P6SMB440CA | 64AH8082 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 376V, Bidir, Do-214Aa; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 602 volts | 602 volts | 602 volts |
| VBR | 418 volts | 418 volts |