53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
P6SMB, DO-214AA, 33.3V, 53.9V, A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6SMB39CA-AT/TR13CT-ND | P6SMB39CA-AT/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 53.9 volts | 53.9 volts |