53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W,39V 5%,BIDIR,SMB TVS
TVS DIODE 33.3VWM 53.9VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB39CA-M3/5B-ND | 53T1881 | P6SMB39CA-M3/5B |
| Product Name | TVS Diodes | 600W,39V 5%,bidir,smb Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 53.9 volts | 53.9 volts |