53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diodes / ESD Suppressors 39V 600W BIIDIR SMB
TVS DIODE, BIDIR, 600W, DO-214AA; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS DIODE 33.3VWM 53.9VC DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB39CA-QDKR-ND | P6SMB39CA-Q | 28AH4778 | P6SMB39CA-Q |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Bidir, 600W, Do-214Aa; Svhc Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA-2 | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 53.9 volts | 53.9 volts |