49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
49.9V Clamp 12.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 30.8VWM 49.9VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB36CABBTR-ND | P6SMB36CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 49.9 volts | 49.9 volts |