The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Diode TVS Bi-Directional 342V 600W SMB
Diode TVS Bi-Directional 342V 600W SMB
Diode TVS Bi-Directional 342V 600W SMB
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 342VWM 548VC DO214AA
TVS DIODE, 600W, 400V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 400V, DO-214AA; Breakdown Voltage Range:380V to 420V; Breakdown Voltage Vbr:380V; Clamping Voltage Vc Max:548V; Diode Case Style:DO-214AA; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS SMB 342V 600W BIDIR
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB400CA | 7645502P | 7645502 | P6SMB400CALFTR-ND | P6SMB400CA | 01P7409 | 06R1824 | P6SMB400CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 400V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 400V, Do-214Aa; Breakdown Voltage Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 548 volts | 548 volts | 548 volts | 548 volts | 548 volts | |||
| VBR | 380 to 420 volts | 380 volts | 380 volts | 380 volts | 380 to 420 volts | 380 volts | ||
| Configuration | Single | Single | Single | |||||
| Direction | Bidirectional | Bidirectional | Bidirectional | Bidirectional |