TVS DIODE 30.8VWM DO214AA
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 30.8VWM DO214AA
TVS DIODE 30.8VWM 49.9VC DO214AA
TVS DIODE 30.8VWM 49.9VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6SMB36CAHE3_A/HCT-ND | P6SMB36CAHE3_A/H | P6SMB36CAHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 49.9 volts | 49.9 volts | 49.9 volts |