53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB
600W TVS Diode, Bidirectional, SMB, 53.9V Clamping, 11.2A Peak Pulse Product overview: P6SMB39CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 53.9V, 11.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 53.9V, 11.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB39CAT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 888443-P6SMB39CAT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: P6SMB
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 33.3VWM 53.9VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB39CAT3-ND | 144-P6SMB39CAT3 | 888443-P6SMB39CAT3 | P6SMB39CAT3 |
| Product Name | TVS Diodes | 600W 53.9V 11.2A TVS Protection Diode | TVS - TVS - Diodes - P6SMB39CAT3 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 53.9 volts | 53.9 volts |