53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, UNIDIR, 33.3V, 600W, DO-214AA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6SMB39A/TR13CT-ND | 66AJ7724 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 33.3V, 600W, Do-214Aa Rohs Compliant Yageo |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 53.9 volts |