49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, UNIDIR, 30.8V, 600W, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 30.8VWM 49.9VC DO214AA
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6SMB36AHM3_A/HTR-ND | 2190066P | 82AH7742 | P6SMB36AHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 30.8V, 600W, Do-214Aa Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 49.9 volts | 49.9 volts | ||
| VBR | 34.2 volts | 34.2 volts |