RELAY, SPST-NO, 0.5A, 6VDC, PCB MNT
RELAY SPST 500MA 5/6V
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N
RELAY, REED, SPST-NO, 100V, 0.5A, THT, CONTACT CONFIGURATION SPST-NO, COIL VOLTAGE 5VDC, PRODUCT RANGE R56 SERIES, RELAY MOUNTING THROUGH HOLE, COIL RESISTANCE 500OHM, SWITCHING CURRENT MAX 500MA, SWITCHING VOLTAGE MAX 100V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Reed Relays | Solid State Relays | Reed Relays | Reed Relays |
| Product Number | R56-1D.5-6 | R56-1D.5-6 | 73C0091 | 38811180 |
| Product Name | NTE Reed | Relays - Signal Relays, Up to 2 Amps | Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Nte Electronics | Relay PC Board Mount |
| Mounting | Through Hole | PCBoard; Through Hole | ||
| Switch Configuration | FormA | |||
| Poles | Single Pole (SP) | |||
| Throw | Single Throw | |||
| Features | Latching |