Coto Technology IC Chip 8041-05-011

Description
REED RELAY DIP 5AMP 5V 8PIN. FREE 2 YEAR RADWELL WARRANTY
Description
REED RELAY DIP 5AMP 5V 8PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 20676904 - Radwell International
Willingboro, NJ, United States
IC Chip
20676904
IC Chip 20676904
REED RELAY DIP 5AMP 5V 8PIN. FREE 2 YEAR RADWELL WARRANTY

REED RELAY DIP 5AMP 5V 8PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Reed Relays
8041-05-011
Relays - Reed Relays 8041-05-011
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Supplier's Site

Technical Specifications

  Radwell International Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 20676904 8041-05-011
Product Name IC Chip Relays - Reed Relays
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EDR Series - EDR2H2A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details