Magnecraft Relay;Reed;Power;SPDT;Cur-Rtg 0.25A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt W172DIP-8

Description
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.
Datasheet
Description
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;Reed;Power;SPDT;Cur-Rtg 0.25A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt - 70185481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Power;SPDT;Cur-Rtg 0.25A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt
70185481
Relay;Reed;Power;SPDT;Cur-Rtg 0.25A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt 70185481
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Supplier's Site
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay - 10M6292 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay
10M6292
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay 10M6292
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:2.2kohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:2.2kohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Relay PC Board Mount - 57683989 - Radwell International
Willingboro, NJ, United States
Relay PC Board Mount
57683989
Relay PC Board Mount 57683989
DISCONTINUED BY MANUFACTURER, REED RELAY, 172DIP SERIES, 24 VDC COIL, 100 V SUPPLY, 250 MA SWITCHING CURRENT, SPDT, 2.2KOHM, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED RELAY, 172DIP SERIES, 24 VDC COIL, 100 V SUPPLY, 250 MA SWITCHING CURRENT, SPDT, 2.2KOHM, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Reed Relays Reed Relays Reed Relays
Product Number 70185481 10M6292 57683989
Product Name Relay;Reed;Power;SPDT;Cur-Rtg 0.25A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay Relay PC Board Mount
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS; RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1393771-4 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 374-1206-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers