Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REED RELAYS
COTO TECHNOLOGY
2904-05-211 -- RELAY/SOCKET
Coto Technology
Relay/Socket
2904-05-211
Description
REED RELAY 5V 2900 SERIES. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
REED RELAY 5V 2900 SERIES. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Relay/Socket
20676736
Relay/Socket
20676736
REED RELAY 5V 2900 SERIES. FREE 2 YEAR RADWELL WARRANTY
REED RELAY 5V 2900 SERIES. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Reed Relays
Product Number
20676736
Product Name
Relay/Socket
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Reed Relays
JWD-171-28
Specs
Mounting
PCBoard
Poles
Double Pole (DP)
Throw
Single Throw
View Details
4
suppliers
RS Components, Ltd.
Reed Relays
2700008
Specs
Mounting
PCBoard; PCB Mount
Approvals
RoHS
Maximum Switching Current
0.50 amps
View Details
Churod Americas, Inc.
0.1A@1000VDC; SPST-NO; Reed Relay
CHMR
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
Pickering Electronics
Series 114
114-1-A-24/1
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details