Coto Technology Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology PRME-15005B

Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:380ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Carry Current:2A RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:380ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Carry Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 74K4400 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
74K4400
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 74K4400
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:380ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Carry Current:2A RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:380ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Carry Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 17255082 - Radwell International
Willingboro, NJ, United States
Relay/Socket
17255082
Relay/Socket 17255082
DISCONTINUED BY MANUFACTURER, DRY REED RELAY, SPST, MOMENTARY, 0.013A (COIL), 5VDC (COIL), 66MW (COIL), 0.5A (CONTACT), 200VDC (CONTACT), 0.0005MHZ, DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DRY REED RELAY, SPST, MOMENTARY, 0.013A (COIL), 5VDC (COIL), 66MW (COIL), 0.5A (CONTACT), 200VDC (CONTACT), 0.0005MHZ, DC INPUT, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Reed Relays Reed Relays
Product Number 74K4400 17255082
Product Name Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relay/Socket
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - PB689-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details