Coto Technology Relay/Socket HGJ2MT54211P00

Description
DISCONTINUED BY MANUFACTURER, REED RELAY, COIL VOLTAGE 24V, DPDT, PC BOARD MT., 5A, 100W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, REED RELAY, COIL VOLTAGE 24V, DPDT, PC BOARD MT., 5A, 100W. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 17507354 - Radwell International
Willingboro, NJ, United States
Relay/Socket
17507354
Relay/Socket 17507354
DISCONTINUED BY MANUFACTURER, REED RELAY, COIL VOLTAGE 24V, DPDT, PC BOARD MT., 5A, 100W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED RELAY, COIL VOLTAGE 24V, DPDT, PC BOARD MT., 5A, 100W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology - 65F064 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology
65F064
Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology 65F064
RELAY, REED, DPDT, 500V, 2A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Product Range:HG Series; Relay Mounting:Through Hole; Coil Resistance:1.37kohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:5A RoHS Compliant: No

RELAY, REED, DPDT, 500V, 2A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Product Range:HG Series; Relay Mounting:Through Hole; Coil Resistance:1.37kohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:5A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 17507354 65F064
Product Name Relay/Socket Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-5 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EDR Series - EDR2H2A24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details