Littelfuse, Inc. DIACs, SIDACs ST40RP

Description
Diac/Sidac Thyristor 35 ~ 45V DO-214
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 35 ~ 45V DO-214
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - ST-40TR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
ST-40TR-ND
DIACs, SIDACs ST-40TR-ND
Diac/Sidac Thyristor 35 ~ 45V DO-214

Diac/Sidac Thyristor 35 ~ 45V DO-214

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1279060-ST40RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1279060-ST40RP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1279060-ST40RP
Win Source Part Number: 1279060-ST40RP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR), Standard Package: 2,500 Voltage - Breakover: 35 ~ 45V Current - Peak Output: 2 A Current - Breakover: 15 µA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: ST-40CT,ST-40RP,ST-4 0TR,ST-40DKR,ST-40 RP Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1279060-ST40RP
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Tape & Reel (TR),
Standard Package: 2,500
Voltage - Breakover: 35 ~ 45V
Current - Peak Output: 2 A
Current - Breakover: 15 µA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: ST-40CT,ST-40RP,ST-40TR,ST-40DKR,ST-40 RP
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
ST40RP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs ST40RP
DIAC 35-45V 2A DO214

DIAC 35-45V 2A DO214

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number ST-40TR-ND 1279060-ST40RP ST40RP
Product Name DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B524SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details