Littelfuse, Inc. DIACs, SIDACs ST36ARP

Description
Diac/Sidac Thyristor 32 ~ 40V DO-214
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 32 ~ 40V DO-214
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - ST-36ATR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
ST-36ATR-ND
DIACs, SIDACs ST-36ATR-ND
Diac/Sidac Thyristor 32 ~ 40V DO-214

Diac/Sidac Thyristor 32 ~ 40V DO-214

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1279061-ST36ARP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1279061-ST36ARP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1279061-ST36ARP
Win Source Part Number: 1279061-ST36ARP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR), Standard Package: 2,500 Voltage - Breakover: 32 ~ 40V Current - Peak Output: 2 A Current - Breakover: 15 µA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: ST-36ADKR,ST-36A RP,ST-36ACT,ST-36ARP ,ST-36ATR Product Status: Obsolete

Win Source Part Number: 1279061-ST36ARP
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Tape & Reel (TR),
Standard Package: 2,500
Voltage - Breakover: 32 ~ 40V
Current - Peak Output: 2 A
Current - Breakover: 15 µA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: ST-36ADKR,ST-36A RP,ST-36ACT,ST-36ARP,ST-36ATR
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
ST36ARP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs ST36ARP
DIAC 32-40V 2A DO214

DIAC 32-40V 2A DO214

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number ST-36ATR-ND 1279061-ST36ARP ST36ARP
Product Name DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 10RIA80M - 1121075-10RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details