Diac/Sidac Thyristor 28 ~ 36V DO-213AA, MINI-MELF
DIAC/SIDAC 28-36V 2A DO-213AA
DIAC/SIDAC 28-36V 2A DO-213AA
DIAC DO-213AA 28V 36V
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 4878-BR100-03LLDTR-ND | BR100-03LLD | BR100-03LLD |
| Product Name | DIACs, SIDACs | DIACs, SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| Thyristor Type | Diac; Sidac | Diac | Diac |