Powerex, Inc. DIACs, SIDACs BS08D-T112

Description
Diac/Sidac Thyristor 7 ~ 9V TO-92
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 7 ~ 9V TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - 835-1126-3-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
835-1126-3-ND
DIACs, SIDACs 835-1126-3-ND
Diac/Sidac Thyristor 7 ~ 9V TO-92

Diac/Sidac Thyristor 7 ~ 9V TO-92

Buy Now Datasheet
DIACs, SIDACs - 835-1126-1-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
835-1126-1-ND
DIACs, SIDACs 835-1126-1-ND
Diac/Sidac Thyristor 7 ~ 9V TO-92

Diac/Sidac Thyristor 7 ~ 9V TO-92

Buy Now Datasheet
Diacs, Sidacs - BS08D-T112 - 1154518-BS08D-T112 - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - BS08D-T112
1154518-BS08D-T112
Diacs, Sidacs - BS08D-T112 1154518-BS08D-T112
Manufacturer: Powerex Inc. Win Source Part Number: 1154518-BS08D-T112 Manufacturer Homepage: www.pwrx.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Clock & Timing

Manufacturer: Powerex Inc.
Win Source Part Number: 1154518-BS08D-T112
Manufacturer Homepage: www.pwrx.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing

Buy Now
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - BS08D-T112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
BS08D-T112
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs BS08D-T112
SIDAC 7-9V 1A TO92

SIDAC 7-9V 1A TO92

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 17573633 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
17573633
Thyristor/SCR/Triac/Diac/Alternistor 17573633
BILATERAL SWITCH, 9V, 1A, TO-92, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM, GATE TRIGGER CURRENT MAX, IGT 200A, CURRENT IT AV, ON STATE RMS CURRENT IT(RMS) 175MA, THYRISTOR CASE STYLE TO-92, NO. OF PINS 3PINS, MSL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

BILATERAL SWITCH, 9V, 1A, TO-92, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM, GATE TRIGGER CURRENT MAX, IGT 200A, CURRENT IT AV, ON STATE RMS CURRENT IT(RMS) 175MA, THYRISTOR CASE STYLE TO-92, NO. OF PINS 3PINS, MSL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bilateral Switch, 9V, 1A, To-92; Peak Repetitive Off State Voltage Powerex - 18K8777 - Newark, An Avnet Company
Chicago, IL, United States
Bilateral Switch, 9V, 1A, To-92; Peak Repetitive Off State Voltage Powerex
18K8777
Bilateral Switch, 9V, 1A, To-92; Peak Repetitive Off State Voltage Powerex 18K8777
BILATERAL SWITCH, 9V, 1A, TO-92; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:175mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:1.5mA RoHS Compliant: Yes

BILATERAL SWITCH, 9V, 1A, TO-92; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:175mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:1.5mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 835-1126-3-ND 1154518-BS08D-T112 BS08D-T112 17573633 18K8777
Product Name DIACs, SIDACs Diacs, Sidacs - BS08D-T112 Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Thyristor/SCR/Triac/Diac/Alternistor Bilateral Switch, 9V, 1A, To-92; Peak Repetitive Off State Voltage Powerex
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - M252535V - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - MAC12D - 925108-MAC12D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details