Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - DIACs, SIDACs ST34BRP

Description
Win Source Part Number: 1279062-ST34BRP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel Standard Package: 2,500 Voltage - Breakover: 32 ~ 36V Current - Peak Output: 2 A Current - Breakover: 15 µA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: ST-34B RP,ST-34BCT,ST-34BDK R,ST-34BRP,ST-34BTR Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1279062-ST34BRP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel Standard Package: 2,500 Voltage - Breakover: 32 ~ 36V Current - Peak Output: 2 A Current - Breakover: 15 µA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: ST-34B RP,ST-34BCT,ST-34BDK R,ST-34BRP,ST-34BTR Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1279062-ST34BRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1279062-ST34BRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1279062-ST34BRP
Win Source Part Number: 1279062-ST34BRP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel Standard Package: 2,500 Voltage - Breakover: 32 ~ 36V Current - Peak Output: 2 A Current - Breakover: 15 µA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: ST-34B RP,ST-34BCT,ST-34BDK R,ST-34BRP,ST-34BTR Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1279062-ST34BRP
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Tape & Reel
Standard Package: 2,500
Voltage - Breakover: 32 ~ 36V
Current - Peak Output: 2 A
Current - Breakover: 15 µA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: ST-34B RP,ST-34BCT,ST-34BDKR,ST-34BRP,ST-34BTR
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DIACs, SIDACs - ST-34BTR-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
ST-34BTR-ND
DIACs, SIDACs ST-34BTR-ND
Diac/Sidac Thyristor 32 ~ 36V DO-214

Diac/Sidac Thyristor 32 ~ 36V DO-214

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
ST34BRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs ST34BRP
DIAC 32-36V 2A DO214

DIAC 32-36V 2A DO214

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1279062-ST34BRP ST-34BTR-ND ST34BRP
Product Name Discrete Semiconductor Products - Thyristors - DIACs, SIDACs DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

EUPC Standard Hybrid SCR-Diode - TD104N12KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
SCR Modules - L413F - VAST STOCK CO., LIMITED
Sensata Technologies
View Details
3 suppliers
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details