Littelfuse, Inc. DIACs, SIDACs ST36B

Description
Diac/Sidac Thyristor 34 ~ 38V DO-214
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 34 ~ 38V DO-214
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - ST36B-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
ST36B-ND
DIACs, SIDACs ST36B-ND
Diac/Sidac Thyristor 34 ~ 38V DO-214

Diac/Sidac Thyristor 34 ~ 38V DO-214

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1279063-ST36B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1279063-ST36B
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1279063-ST36B
Win Source Part Number: 1279063-ST36B Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Bulk Standard Package: 5,000 Voltage - Breakover: 34 ~ 38V Current - Peak Output: 2 A Current - Breakover: 15 µA Package / Case: DO-214AA, SMB Supplier Device Package: DO-214 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1279063-ST36B
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Bulk
Standard Package: 5,000
Voltage - Breakover: 34 ~ 38V
Current - Peak Output: 2 A
Current - Breakover: 15 µA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - ST36B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
ST36B
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs ST36B
DIAC 34-38V 2A DO214

DIAC 34-38V 2A DO214

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number ST36B-ND 1279063-ST36B ST36B
Product Name DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010022FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details