DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
303
304
305
306
307
308
309
310
311
312
313
314
315
320
330
332
| Product Name | Notes |
|---|---|
| 12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 12V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 18W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 12V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 12V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 12V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 12V 8W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 18W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 19W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 19W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 15V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 23W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 15V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 18V 18W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 18V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 18V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 19V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 148W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 24V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 18W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 24V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 24V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 24V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade, Multi-Blade (Sold Separately) Input | |
| 5V 10W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 11W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 5V 8W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 5W AC-DC WALL ADAPTERS WITH FIXE | |
| 5W AC-DC WALL ADAPTERS WITH US, | |
| 6V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 6V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 9V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 9V 18W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 9V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| 9V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 9V 8W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input | |
| AC DC Converters Output Input | |
| AC/DC CONVERTER 12V 100W | |
| AC/DC CONVERTER 15V 101W | |
| AC/DC CONVERTER 24V 100W | |
| AC/DC CONVERTER 48V 100W | |
| DC DC Converter Output Input | |
| DC/DC DIN RAIL SUPPLY 12V 400W | |
| DC/DC DIN RAIL SUPPLY 12V 600W | |
| DC/DC DIN RAIL SUPPLY 24V 400W | |
| DC/DC DIN RAIL SUPPLY 24V 600W | |
| DC/DC DIN RAIL SUPPLY 28V 600W | |
| DC/DC DIN RAIL SUPPLY 28V 700W | |
| DC/DC DIN RAIL SUPPLY 32V 608W | |
| DC/DC DIN RAIL SUPPLY 48V 400W | |
| DC/DC DIN RAIL SUPPLY 48V 600W | |
| Enclosed AC DC Converters 1 Output 12V 20.83A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 8.33A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 10.42A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 12.5A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 5.21A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 45A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 2 Output 12V 24V 12A, 6A 90 ~ 264 VAC Input | |
| Enclosed AC DC Converters 2 Output 12V 24V 16.67A, 8.33A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 2 Output 48V 15V 8.33A, 10A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 2 Output 5V 12V 30A, 16.67A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 2 Output 5V 24V 30A, 8.33A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 2 Output 5V 48V 30A, 4.16A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V 12V 20A, 4.2A, 4.2A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Enclosed DC DC Converter 1 Output 12V 33.3A 36V Input | |
| Enclosed DC DC Converter 1 Output 12V 33.6A 75V Input | |
| Enclosed DC DC Converter 1 Output 12V 50A 36V Input | |
| Enclosed DC DC Converter 1 Output 12V 50A 400V Input | |
| Enclosed DC DC Converter 1 Output 12V 50A 75V Input | |
| Enclosed DC DC Converter 1 Output 24V 16.7A 36V Input | |
| Enclosed DC DC Converter 1 Output 24V 16.7A 75V Input | |
| Enclosed DC DC Converter 1 Output 24V 25A 36V Input | |
| Enclosed DC DC Converter 1 Output 24V 25A 75V Input | |
| Enclosed DC DC Converter 1 Output 28V 21.5A 36V Input | |
| Enclosed DC DC Converter 1 Output 28V 25A 75V Input | |
| Enclosed DC DC Converter 1 Output 32V 19A 36V Input | |
| Enclosed DC DC Converter 1 Output 32V 19A 75V Input | |
| Enclosed DC DC Converter 1 Output 48V 12.5A 36V Input | |
| Enclosed DC DC Converter 1 Output 48V 12.5A 75V Input | |
| Enclosed DC DC Converter 1 Output 48V 8.3A 36V Input | |
| Enclosed DC DC Converter 1 Output 48V 8.3A 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 33.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 33.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 50A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 50A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 16.7A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 16.7A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 28V 14.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 28V 14.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 21.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 25A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 32V 18.75A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 32V 18.75A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 12.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 12.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 8.3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 8.3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 80A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 80A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| Open Frame AC DC Converters 1 Output 12V 20.83A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 26.67A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 10.42A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 5.21A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 27.28A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 27A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 9V 32A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 12V 24V 12A, 6A 90 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 12V 24V 16.67A, 8.33A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 5V 12V 30A, 16.67A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 5V 24V 30A, 8.33A 90 ~ 132 VAC, 180 ~ 264 VAC Input | |
| Open Frame AC DC Converters 2 Output 5V 48V 30A, 4.16A 90 ~ 132 VAC, 180 ~ 264 VAC Input |
| << Prev | Next >> |