XP Power AC-DC Power Supplies VEL24US150-EU-JA

Description
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote
Description
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Adaptor, AC-DC, 15V, 1.6A from Xp Power is designed for applications requiring a reliable power supply with a maximum output power of 24W. It features a universal input voltage range of 90 to 264 VAC and operates at an efficiency level of 85%, complying with Energy Efficiency Level VI standards. The adaptor includes a standard DC jack output connector and provides a total regulation of 5%. It is equipped with short circuit protection and has a hold-up time of 8 ms at full load. The operating temperature range is from 0°C to +60°C, with a storage temperature capability of -40°C to +85°C. The product is RoHS compliant and has received multiple safety approvals, including UL/cUL60950-1 and IEC60950-1. Engineers should consider this adaptor for projects that require a compact, efficient, and compliant power supply solution.

Datasheet Summary
Powered by GS/AI

The Adaptor, AC-DC, 15V, 1.6A from Xp Power is designed for applications requiring a reliable power supply with a maximum output power of 24W. It features a universal input voltage range of 90 to 264 VAC and operates at an efficiency level of 85%, complying with Energy Efficiency Level VI standards. The adaptor includes a standard DC jack output connector and provides a total regulation of 5%. It is equipped with short circuit protection and has a hold-up time of 8 ms at full load. The operating temperature range is from 0°C to +60°C, with a storage temperature capability of -40°C to +85°C. The product is RoHS compliant and has received multiple safety approvals, including UL/cUL60950-1 and IEC60950-1. Engineers should consider this adaptor for projects that require a compact, efficient, and compliant power supply solution.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VEL24US150-EU-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VEL24US150-EU-JA
AC-DC Power Supplies VEL24US150-EU-JA
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

24 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3161-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3161-ND
AC DC Desktop, Wall Power Adapters 1470-3161-ND
15V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

15V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Xp Power - 77Y4695 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Xp Power
77Y4695
Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Xp Power 77Y4695
ADAPTOR, AC-DC, 15V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:15V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:15V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEL24US150-EU-JA 1470-3161-ND 77Y4695
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details