XP Power AC DC Desktop, Wall Power Adapters VEL05US060-UK-JA

Description
6V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
6V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2765-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2765-ND
AC DC Desktop, Wall Power Adapters 1470-2765-ND
6V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

6V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac/dc Power Supply, Level Vi, Uk, 90 Vac, 264 Vac, 5 W, 6 V, 830 Ma Rohs Compliant Xp Power - 94X3216 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Level Vi, Uk, 90 Vac, 264 Vac, 5 W, 6 V, 830 Ma Rohs Compliant Xp Power
94X3216
Ac/dc Power Supply, Level Vi, Uk, 90 Vac, 264 Vac, 5 W, 6 V, 830 Ma Rohs Compliant Xp Power 94X3216
AC/DC Power Supply, Level VI, UK, 90 VAC, 264 VAC, 5 W, 6 V, 830 mA RoHS Compliant: Yes

AC/DC Power Supply, Level VI, UK, 90 VAC, 264 VAC, 5 W, 6 V, 830 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2765-ND 94X3216
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Level Vi, Uk, 90 Vac, 264 Vac, 5 W, 6 V, 830 Ma Rohs Compliant Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 6.0 volts
DC Output Voltage 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2220-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details