XP Power VEP36 Series DC Power Supply VEP36US15

Description
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available
Request a Quote Datasheet
Description
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP36 Series DC Power Supply - VEP36US15 - XP Power
Sunnyvale, CA, USA
VEP36 Series DC Power Supply
VEP36US15
VEP36 Series DC Power Supply VEP36US15
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available

• 8-36 Watts
• Efficiency Efficiency Level V (24 W Level IV)
• CEC2008 & EISA 2007 Compliant
• IT & Medical Approvals
• Interchangeable Input Connectors
• Output Voltages from 5 V to 24 V Available

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2341-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2341-ND
AC DC Desktop, Wall Power Adapters 1470-2341-ND
15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 15V; Power Supply Approvals Xp Power - 24T5333 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 15V; Power Supply Approvals Xp Power
24T5333
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 15V; Power Supply Approvals Xp Power 24T5333
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 15V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 15V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEP36US15 1470-2341-ND 24T5333
Product Name VEP36 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 36W, 15V; Power Supply Approvals Xp Power
Type DC Power Supply Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details