XP Power AC DC Desktop, Wall Power Adapters VES255PS48

Description
48V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES255PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES255PS48-ND
AC DC Desktop, Wall Power Adapters 1470-VES255PS48-ND
48V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 5.31A; Power Supply Approvals Xp Power - 51AH7140 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 5.31A; Power Supply Approvals Xp Power
51AH7140
Adapter, Ac-Dc, 48V, 5.31A; Power Supply Approvals Xp Power 51AH7140
ADAPTER, AC-DC, 48V, 5.31A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:255W; Output Voltage - Output 1:48V; Output Current - Output 1:5.31A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 5.31A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:255W; Output Voltage - Output 1:48V; Output Current - Output 1:5.31A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VES255PS48-ND 51AH7140
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 5.31A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1176627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details