XP Power AC DC Desktop, Wall Power Adapters VEL05US120-EU-JA

Description
12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2760-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2760-ND
AC DC Desktop, Wall Power Adapters 1470-2760-ND
12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac/dc Power Supply, Level Vi, Euro, 90 Vac, 264 Vac, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power - 94X3221 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Level Vi, Euro, 90 Vac, 264 Vac, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power
94X3221
Ac/dc Power Supply, Level Vi, Euro, 90 Vac, 264 Vac, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power 94X3221
AC/DC Power Supply, Level VI, Euro, 90 VAC, 264 VAC, 5 W, 12 V, 420 mA RoHS Compliant: Yes

AC/DC Power Supply, Level VI, Euro, 90 VAC, 264 VAC, 5 W, 12 V, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2760-ND 94X3221
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Level Vi, Euro, 90 Vac, 264 Vac, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details