XP Power AC DC Desktop, Wall Power Adapters VEL05US050-US-BB

Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2768-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2768-ND
AC DC Desktop, Wall Power Adapters 1470-2768-ND
5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply Approvals Xp Power - 93X3558 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Xp Power
93X3558
Power Supply Approvals Xp Power 93X3558
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB A; Plug Type:US RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB A; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Power Supply, Usb, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 94X3211 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Usb, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power
94X3211
Ac/dc Power Supply, Usb, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power 94X3211
AC/DC Power Supply, USB, US, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

AC/DC Power Supply, USB, US, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2768-ND 93X3558 94X3211
Product Name AC DC Desktop, Wall Power Adapters Power Supply Approvals Xp Power Ac/dc Power Supply, Usb, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details