The Adaptor, AC-DC, Medical, 9V, 0.88A (part number 04R9685) is designed for medical applications, providing a maximum output power of 8W. It operates within an input voltage range of 80-264 VAC and has a frequency range of 47-63 Hz. The device features a single output with an output current of 880mA and an initial set accuracy of ±5% at 50% load. This adaptor includes essential safety features such as overload protection (120-280%) and short circuit protection with a trip and restart mechanism. It is compliant with various safety standards including EN60950-1 and IEC60601-1, making it suitable for medical use. The operating temperature range is from 0°C to +40°C, and it is designed for natural convection cooling. The product is RoHS compliant and has a compact design with a depth of 1.67 inches. It is also characterized by low no-load input power consumption of less than 0.3W, contributing to energy efficiency. This adaptor is a suitable choice for engineers looking for a reliable power supply for medical devices.
• 8 Watt
• Energy Star Level V
• CEC2008 & EISA 2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction
9V 8W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
ADAPTOR, AC-DC, MEDICAL, 9V, 0.88A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:9V; Output Current - Output 1:880mA; Output Voltage - Output 2:-; External Depth:1.67" RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VEP08US09 | 1470-2329-ND | 04R9685 |
| Product Name | VEP08 Series DC Power Supply | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, Medical, 9V, 0.88A; Power Supply Approvals Xp Power |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply | Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Applications | ITE | ||
| Features | Overload Protection | ||
| Operating Temperature | 0 to 40 C (32 to 104 F) | 0 to 40 C (32 to 104 F) |