XP Power AC-DC Power Supplies VER18US240-JA

Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VER18US240-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VER18US240-JA
AC-DC Power Supplies VER18US240-JA
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost

18 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Interchangeable Mains Connectors Included
  • Universal Input
  • Output Voltages from 9.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3172-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3172-ND
AC DC Desktop, Wall Power Adapters 1470-3172-ND
24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 0.75A; No. Of Outputs Xp Power - 03AC3607 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 0.75A; No. Of Outputs Xp Power
03AC3607
Adaptor, Ac-Dc, 24V, 0.75A; No. Of Outputs Xp Power 03AC3607
ADAPTOR, AC-DC, 24V, 0.75A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 0.75A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power - 77Y4704 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power
77Y4704
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power 77Y4704
ADAPTOR, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VER18US240-JA 1470-3172-ND 03AC3607
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 0.75A; No. Of Outputs Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Bench Power Supplies - 1026093 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 20 amps
View Details