XP Power VEP15 Series DC Power Supply VEP15US12

Description
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet
Description
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP15 Series DC Power Supply - VEP15US12 - XP Power
Sunnyvale, CA, USA
VEP15 Series DC Power Supply
VEP15US12
VEP15 Series DC Power Supply VEP15US12
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction

• 15 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2333-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2333-ND
AC DC Desktop, Wall Power Adapters 1470-2333-ND
12V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

12V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Xp Power - 04R9689 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Xp Power
04R9689
Adaptor, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Xp Power 04R9689
ADAPTOR, AC-DC, MEDICAL, 12V, 1.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 1.25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power - 26R7566 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power
26R7566
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power 26R7566
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 15 W, 12 V, 1.25 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 15 W, 12 V, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VEP15US12 1470-2333-ND 04R9689 26R7566
Product Name VEP15 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1176647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details