XP Power AC-DC Power Supplies VEL18US120-UK-JA

Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VEL18US120-UK-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VEL18US120-UK-JA
AC-DC Power Supplies VEL18US120-UK-JA
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost

18 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 9.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3153-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3153-ND
AC DC Desktop, Wall Power Adapters 1470-3153-ND
12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 1.5A; Power Supply Approvals Xp Power - 77Y4684 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 1.5A; Power Supply Approvals Xp Power
77Y4684
Adaptor, Ac-Dc, 12V, 1.5A; Power Supply Approvals Xp Power 77Y4684
ADAPTOR, AC-DC, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEL18US120-UK-JA 1470-3153-ND 77Y4684
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 1.5A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-20-3u-27153 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details