XP Power AC DC Desktop, Wall Power Adapters VES220PS12

Description
12V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES220PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES220PS12-ND
AC DC Desktop, Wall Power Adapters 1470-VES220PS12-ND
12V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 12V, 18.3A; Power Supply Approvals Xp Power - 33AH2572 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 12V, 18.3A; Power Supply Approvals Xp Power
33AH2572
Adapter, Ac-Dc, 1 O/p, 12V, 18.3A; Power Supply Approvals Xp Power 33AH2572
ADAPTER, AC-DC, 1 O/P, 12V, 18.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:12V; Output Current - Output 1:18.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 12V, 18.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:12V; Output Current - Output 1:18.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 1 O/p, 12V, 18.3A Rohs Compliant Xp Power - 38AH5945 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 12V, 18.3A Rohs Compliant Xp Power
38AH5945
Adapter, Ac-Dc, 1 O/p, 12V, 18.3A Rohs Compliant Xp Power 38AH5945
ADAPTER, AC-DC, 1 O/P, 12V, 18.3A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 12V, 18.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES220PS12-ND 33AH2572 38AH5945
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 12V, 18.3A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 1 O/p, 12V, 18.3A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227046 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details