XP Power AC DC Desktop, Wall Power Adapters VES180PS19

Description
19V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES180PS19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES180PS19-ND
AC DC Desktop, Wall Power Adapters 1470-VES180PS19-ND
19V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 19V, 9.47A; Power Supply Approvals Xp Power - 33AH2569 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 19V, 9.47A; Power Supply Approvals Xp Power
33AH2569
Adapter, Ac-Dc, 1 O/p, 19V, 9.47A; Power Supply Approvals Xp Power 33AH2569
ADAPTER, AC-DC, 1 O/P, 19V, 9.47A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:19V; Output Current - Output 1:9.47A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 19V, 9.47A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:19V; Output Current - Output 1:9.47A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 1 O/p, 19V, 9.47A Rohs Compliant Xp Power - 38AH5942 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 19V, 9.47A Rohs Compliant Xp Power
38AH5942
Adapter, Ac-Dc, 1 O/p, 19V, 9.47A Rohs Compliant Xp Power 38AH5942
ADAPTER, AC-DC, 1 O/P, 19V, 9.47A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 19V, 9.47A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES180PS19-ND 33AH2569 38AH5942
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 19V, 9.47A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 1 O/p, 19V, 9.47A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Systems, Avionics ATE Power Subsystem -  - AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC DC Desktop, Wall Power Adapters - 237-2184-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers