XP Power VEP08 Series DC Power Supply VEP08US12

Description
• 8 Watt • Energy Star Level V • CEC2008 & EISA 2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet
Description
• 8 Watt • Energy Star Level V • CEC2008 & EISA 2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP08 Series DC Power Supply - VEP08US12 - XP Power
Sunnyvale, CA, USA
VEP08 Series DC Power Supply
VEP08US12
VEP08 Series DC Power Supply VEP08US12
• 8 Watt • Energy Star Level V • CEC2008 & EISA 2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction

• 8 Watt
• Energy Star Level V
• CEC2008 & EISA 2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2330-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2330-ND
AC DC Desktop, Wall Power Adapters 1470-2330-ND
12V 8W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

12V 8W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 0.66A; Power Supply Approvals Xp Power - 04R9686 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 0.66A; Power Supply Approvals Xp Power
04R9686
Adaptor, Ac-Dc, Medical, 12V, 0.66A; Power Supply Approvals Xp Power 04R9686
ADAPTOR, AC-DC, MEDICAL, 12V, 0.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:660mA; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 0.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:660mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEP08US12 1470-2330-ND 04R9686
Product Name VEP08 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 0.66A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details