XP Power AC DC Desktop, Wall Power Adapters VES180PS24

Description
24V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES180PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES180PS24-ND
AC DC Desktop, Wall Power Adapters 1470-VES180PS24-ND
24V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 24V, 7.5A; Power Supply Approvals Xp Power - 33AH2570 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 24V, 7.5A; Power Supply Approvals Xp Power
33AH2570
Adapter, Ac-Dc, 1 O/p, 24V, 7.5A; Power Supply Approvals Xp Power 33AH2570
ADAPTER, AC-DC, 1 O/P, 24V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 24V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 1 O/p, 24V, 7.5A Rohs Compliant Xp Power - 38AH5943 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 24V, 7.5A Rohs Compliant Xp Power
38AH5943
Adapter, Ac-Dc, 1 O/p, 24V, 7.5A Rohs Compliant Xp Power 38AH5943
ADAPTER, AC-DC, 1 O/P, 24V, 7.5A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 24V, 7.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES180PS24-ND 33AH2570 38AH5943
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 24V, 7.5A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 1 O/p, 24V, 7.5A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Bench Power Supplies - 1236636 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details