5W AC-DC WALL ADAPTERS WITH FIXE
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1470-VFL05US050-US-BB-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Wall Mount |
| Operating Temperature | 0 to 60 C (32 to 140 F) |
| AC Output Voltage | 5.0 volts |