XP Power AC DC Desktop, Wall Power Adapters VES90PS12

Description
12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3117-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3117-ND
AC DC Desktop, Wall Power Adapters 1470-3117-ND
12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power - 71Y7894 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power
71Y7894
Adaptor, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power 71Y7894
ADAPTOR, AC-DC, 12V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power - 78Y5074 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power
78Y5074
Adapter, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power 78Y5074
ADAPTER, AC-DC, 12V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:12V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3117-ND 71Y7894 78Y5074
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 12V, 7.5A; Power Supply Approvals Xp Power
Type 1 DC Power Supply DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details