XP Power AC DC Desktop, Wall Power Adapters VES90PS24

Description
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3119-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3119-ND
AC DC Desktop, Wall Power Adapters 1470-3119-ND
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 3.75A; Power Supply Approvals Xp Power - 71Y7896 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 3.75A; Power Supply Approvals Xp Power
71Y7896
Adaptor, Ac-Dc, 24V, 3.75A; Power Supply Approvals Xp Power 71Y7896
ADAPTOR, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adaptor, Ac-Dc, 24V, 3.75A; No. Of Outputs Xp Power - 78Y5076 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 3.75A; No. Of Outputs Xp Power
78Y5076
Adaptor, Ac-Dc, 24V, 3.75A; No. Of Outputs Xp Power 78Y5076
ADAPTOR, AC-DC, 24V, 3.75A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 3.75A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3119-ND 71Y7896
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 3.75A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details