XP Power VEP36 Series DC Power Supply VEP36US12

Description
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available
Request a Quote Datasheet
Description
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP36 Series DC Power Supply - VEP36US12 - XP Power
Sunnyvale, CA, USA
VEP36 Series DC Power Supply
VEP36US12
VEP36 Series DC Power Supply VEP36US12
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available

• 8-36 Watts
• Efficiency Efficiency Level V (24 W Level IV)
• CEC2008 & EISA 2007 Compliant
• IT & Medical Approvals
• Interchangeable Input Connectors
• Output Voltages from 5 V to 24 V Available

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2340-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2340-ND
AC DC Desktop, Wall Power Adapters 1470-2340-ND
12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 3A, 12V; Power Supply Approvals Xp Power - 24T5332 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 3A, 12V; Power Supply Approvals Xp Power
24T5332
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 3A, 12V; Power Supply Approvals Xp Power 24T5332
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 3A, 12V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 3A, 12V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEP36US12 1470-2340-ND 24T5332
Product Name VEP36 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 36W, 3A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details