XP Power VEP15 Series DC Power Supply VEP15US24

Description
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet
Description
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP15 Series DC Power Supply - VEP15US24 - XP Power
Sunnyvale, CA, USA
VEP15 Series DC Power Supply
VEP15US24
VEP15 Series DC Power Supply VEP15US24
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction

• 15 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2334-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2334-ND
AC DC Desktop, Wall Power Adapters 1470-2334-ND
24V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

24V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 0.63A; Power Supply Approvals Xp Power - 04R9690 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 0.63A; Power Supply Approvals Xp Power
04R9690
Adaptor, Ac-Dc, Medical, 24V, 0.63A; Power Supply Approvals Xp Power 04R9690
ADAPTOR, AC-DC, MEDICAL, 24V, 0.63A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 0.63A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEP15US24 1470-2334-ND 04R9690
Product Name VEP15 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 0.63A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
AC/DC Adapters - 6608436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Type c
View Details