XP Power AC DC Desktop, Wall Power Adapters VES220PS48

Description
48V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES220PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES220PS48-ND
AC DC Desktop, Wall Power Adapters 1470-VES220PS48-ND
48V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 48V, 4.58A; Power Supply Approvals Xp Power - 33AH2576 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 48V, 4.58A; Power Supply Approvals Xp Power
33AH2576
Adapter, Ac-Dc, 1 O/p, 48V, 4.58A; Power Supply Approvals Xp Power 33AH2576
ADAPTER, AC-DC, 1 O/P, 48V, 4.58A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:48V; Output Current - Output 1:4.58A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 48V, 4.58A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:48V; Output Current - Output 1:4.58A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 1 O/p, 48V, 4.58A Rohs Compliant Xp Power - 38AH5949 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 48V, 4.58A Rohs Compliant Xp Power
38AH5949
Adapter, Ac-Dc, 1 O/p, 48V, 4.58A Rohs Compliant Xp Power 38AH5949
ADAPTER, AC-DC, 1 O/P, 48V, 4.58A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 48V, 4.58A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES220PS48-ND 33AH2576 38AH5949
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 48V, 4.58A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 1 O/p, 48V, 4.58A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details