XP Power AC DC Desktop, Wall Power Adapters VES255PS24

Description
24V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES255PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES255PS24-ND
AC DC Desktop, Wall Power Adapters 1470-VES255PS24-ND
24V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 10.63A; Power Supply Approvals Xp Power - 51AH7139 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 10.63A; Power Supply Approvals Xp Power
51AH7139
Adapter, Ac-Dc, 24V, 10.63A; Power Supply Approvals Xp Power 51AH7139
ADAPTER, AC-DC, 24V, 10.63A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:255W; Output Voltage - Output 1:24V; Output Current - Output 1:10.63A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 10.63A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:255W; Output Voltage - Output 1:24V; Output Current - Output 1:10.63A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VES255PS24-ND 51AH7139
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 10.63A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details