XP Power AC DC Desktop, Wall Power Adapters VES120PS24

Description
24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3641-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3641-ND
AC DC Desktop, Wall Power Adapters 1470-3641-ND
24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 5A; Power Supply Approvals Xp Power - 98Y4022 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 5A; Power Supply Approvals Xp Power
98Y4022
Adaptor, Ac-Dc, 24V, 5A; Power Supply Approvals Xp Power 98Y4022
ADAPTOR, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3641-ND 98Y4022
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 5A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details